Vishay Intertechnology, Inc. Wirewound Resistors RWR71S2260FRB12

Description
ESS-2A 226 1% RWR71S2260FR B12
Request a Quote Datasheet
Description
ESS-2A 226 1% RWR71S2260FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S2260FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2260FRB12
Wirewound Resistors 3110-RWR71S2260FRB12
ESS-2A 226 1% RWR71S2260FR B12

ESS-2A 226 1% RWR71S2260FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S2260FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2260FRB12-ND
Through Hole Resistors RWR71S2260FRB12-ND
226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 226 OHM 2W 1% WW AXIAL - RWR71S2260FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 2W 1% WW AXIAL
RWR71S2260FRB12
RES 226 OHM 2W 1% WW AXIAL RWR71S2260FRB12
RES 226ohm 2W 1% WW AXIAL

RES 226ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S2260FRB12 RWR71S2260FRB12-ND RWR71S2260FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 226 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details