RES 2.2Kohm 2W 1% WW AXIAL
2.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2A 2.2K 1% RWR71S2201FR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR71S2201FRB12 | RWR71S2201FRB12-ND | 3110-RWR71S2201FRB12 |
| Product Name | RES 2.2K OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2200 ohms | 2200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |