Vishay Intertechnology, Inc. RES 215 OHM 2W 1% WW AXIAL RWR71S2150FSB12

Description
RES 215ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 215ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 2W 1% WW AXIAL - RWR71S2150FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 2W 1% WW AXIAL
RWR71S2150FSB12
RES 215 OHM 2W 1% WW AXIAL RWR71S2150FSB12
RES 215ohm 2W 1% WW AXIAL

RES 215ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S2150FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S2150FSB12-ND
Through Hole Resistors RWR71S2150FSB12-ND
215 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S2150FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S2150FSB12
Wirewound Resistors 3110-RWR71S2150FSB12
ESS-2A 215 1% RWR71S2150FS B12

ESS-2A 215 1% RWR71S2150FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S2150FSB12 RWR71S2150FSB12-ND 3110-RWR71S2150FSB12
Product Name RES 215 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers