Vishay Intertechnology, Inc. Wirewound Resistors RWR71S20R0FRRSL

Description
ESS-2A 20 1% RWR71S20R0FR RSL
Request a Quote Datasheet
Description
ESS-2A 20 1% RWR71S20R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S20R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S20R0FRRSL
Wirewound Resistors 3110-RWR71S20R0FRRSL
ESS-2A 20 1% RWR71S20R0FR RSL

ESS-2A 20 1% RWR71S20R0FR RSL

Supplier's Site Datasheet
RES 20 OHM 2W 1% WW AXIAL - RWR71S20R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 1% WW AXIAL
RWR71S20R0FRRSL
RES 20 OHM 2W 1% WW AXIAL RWR71S20R0FRRSL
RES 20ohm 2W 1% WW AXIAL

RES 20ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S20R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S20R0FRRSL-ND
Through Hole Resistors RWR71S20R0FRRSL-ND
20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

20 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S20R0FRRSL RWR71S20R0FRRSL RWR71S20R0FRRSL-ND
Product Name Wirewound Resistors RES 20 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details