Vishay Intertechnology, Inc. RES 1.21 OHM 2W 1% WW AXIAL RWR71S1R21FRS70

Description
RES 1.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.21ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 2W 1% WW AXIAL - RWR71S1R21FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 2W 1% WW AXIAL
RWR71S1R21FRS70
RES 1.21 OHM 2W 1% WW AXIAL RWR71S1R21FRS70
RES 1.21ohm 2W 1% WW AXIAL

RES 1.21ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S1R21FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1R21FRS70-ND
Through Hole Resistors RWR71S1R21FRS70-ND
1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S1R21FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1R21FRS70
Wirewound Resistors 3110-RWR71S1R21FRS70
ESS-2A 1.21 1% RWR71S1R21FR S70

ESS-2A 1.21 1% RWR71S1R21FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S1R21FRS70 RWR71S1R21FRS70-ND 3110-RWR71S1R21FRS70
Product Name RES 1.21 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details