Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1R00FRBSL

Description
ESS-2A 1 1% RWR71S1R00FR BSL
Request a Quote Datasheet
Description
ESS-2A 1 1% RWR71S1R00FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1R00FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1R00FRBSL
Wirewound Resistors 3110-RWR71S1R00FRBSL
ESS-2A 1 1% RWR71S1R00FR BSL

ESS-2A 1 1% RWR71S1R00FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1R00FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1R00FRBSL-ND
Through Hole Resistors RWR71S1R00FRBSL-ND
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1 OHM 2W 1% WW AXIAL - RWR71S1R00FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 1% WW AXIAL
RWR71S1R00FRBSL
RES 1 OHM 2W 1% WW AXIAL RWR71S1R00FRBSL
RES 1ohm 2W 1% WW AXIAL

RES 1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1R00FRBSL RWR71S1R00FRBSL-ND RWR71S1R00FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details