Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1581FSBSL

Description
ESS-2A 1.58K 1% RWR71S1581FS BSL
Request a Quote Datasheet
Description
ESS-2A 1.58K 1% RWR71S1581FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1581FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1581FSBSL
Wirewound Resistors 3110-RWR71S1581FSBSL
ESS-2A 1.58K 1% RWR71S1581FS BSL

ESS-2A 1.58K 1% RWR71S1581FS BSL

Supplier's Site Datasheet
RES 1.58K OHM 2W 1% WW AXIAL - RWR71S1581FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 2W 1% WW AXIAL
RWR71S1581FSBSL
RES 1.58K OHM 2W 1% WW AXIAL RWR71S1581FSBSL
RES 1.58Kohm 2W 1% WW AXIAL

RES 1.58Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S1581FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1581FSBSL-ND
Through Hole Resistors RWR71S1581FSBSL-ND
1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1581FSBSL RWR71S1581FSBSL RWR71S1581FSBSL-ND
Product Name Wirewound Resistors RES 1.58K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details