Vishay Intertechnology, Inc. Through Hole Resistors RWR71S1211FRS73

Description
1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S1211FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1211FRS73-ND
Through Hole Resistors RWR71S1211FRS73-ND
1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S1211FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1211FRS73
Wirewound Resistors 3110-RWR71S1211FRS73
ESS-2A 1.21K 1% RWR71S1211FR S73

ESS-2A 1.21K 1% RWR71S1211FR S73

Supplier's Site Datasheet
RES 1.21K OHM 2W 1% WW AXIAL - RWR71S1211FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 1% WW AXIAL
RWR71S1211FRS73
RES 1.21K OHM 2W 1% WW AXIAL RWR71S1211FRS73
RES 1.21Kohm 2W 1% WW AXIAL

RES 1.21Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1211FRS73-ND 3110-RWR71S1211FRS73 RWR71S1211FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.21K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details