Vishay Intertechnology, Inc. RES 100 OHM 2W 1% WW AXIAL RWR71S1000FSBSL

Description
RES 100ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2W 1% WW AXIAL - RWR71S1000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR71S1000FSBSL
RES 100 OHM 2W 1% WW AXIAL RWR71S1000FSBSL
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S1000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1000FSBSL
Wirewound Resistors 3110-RWR71S1000FSBSL
ESS-2A 100 1% RWR71S1000FS BSL

ESS-2A 100 1% RWR71S1000FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1000FSBSL-ND
Through Hole Resistors RWR71S1000FSBSL-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S1000FSBSL 3110-RWR71S1000FSBSL RWR71S1000FSBSL-ND
Product Name RES 100 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details