Vishay Intertechnology, Inc. Wirewound Resistors RWR71S1000FRRSL

Description
ESS-2A 100 1% RWR71S1000FR RSL
Request a Quote Datasheet
Description
ESS-2A 100 1% RWR71S1000FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S1000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S1000FRRSL
Wirewound Resistors 3110-RWR71S1000FRRSL
ESS-2A 100 1% RWR71S1000FR RSL

ESS-2A 100 1% RWR71S1000FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S1000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S1000FRRSL-ND
Through Hole Resistors RWR71S1000FRRSL-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 2W 1% WW AXIAL - RWR71S1000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR71S1000FRRSL
RES 100 OHM 2W 1% WW AXIAL RWR71S1000FRRSL
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S1000FRRSL RWR71S1000FRRSL-ND RWR71S1000FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details