Vishay Intertechnology, Inc. RES 51.1 OHM 2W 1% WW AXIAL RWR71N51R1FSB12

Description
RES 51.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 2W 1% WW AXIAL - RWR71N51R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 2W 1% WW AXIAL
RWR71N51R1FSB12
RES 51.1 OHM 2W 1% WW AXIAL RWR71N51R1FSB12
RES 51.1ohm 2W 1% WW AXIAL

RES 51.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N51R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N51R1FSB12-ND
Through Hole Resistors RWR71N51R1FSB12-ND
51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71N51R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N51R1FSB12
Wirewound Resistors 3110-RWR71N51R1FSB12
ESN-2A 51.1 1% RWR71N51R1FS B12

ESN-2A 51.1 1% RWR71N51R1FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71N51R1FSB12 RWR71N51R1FSB12-ND 3110-RWR71N51R1FSB12
Product Name RES 51.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details