274 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-2A 274 .5% RWR71N2740DR B12
RES 274ohm 2W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR71N2740DRB12-ND | 3110-RWR71N2740DRB12 | RWR71N2740DRB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 274 OHM 2W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 274 ohms | 274 ohms | 274 ohms |