Vishay Intertechnology, Inc. Wirewound Resistors RWR71N1001FMBSL

Description
ESN-2A 1K 1% RWR71N1001FM BSL
Request a Quote Datasheet
Description
ESN-2A 1K 1% RWR71N1001FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71N1001FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71N1001FMBSL
Wirewound Resistors 3110-RWR71N1001FMBSL
ESN-2A 1K 1% RWR71N1001FM BSL

ESN-2A 1K 1% RWR71N1001FM BSL

Supplier's Site Datasheet
RES 1K OHM 2W 1% WW AXIAL - RWR71N1001FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 2W 1% WW AXIAL
RWR71N1001FMBSL
RES 1K OHM 2W 1% WW AXIAL RWR71N1001FMBSL
RES 1Kohm 2W 1% WW AXIAL

RES 1Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71N1001FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71N1001FMBSL-ND
Through Hole Resistors RWR71N1001FMBSL-ND
1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71N1001FMBSL RWR71N1001FMBSL RWR71N1001FMBSL-ND
Product Name Wirewound Resistors RES 1K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details