Vishay RWM08453302JB25E1 Resistor
Vishay RWM08453302JB25E1 Resistor
Vishay RWM08453302JB25E1 Resistor
Through Hole Resistor
Res Wirewound 33K Ohm 5% 11W ±75ppm/°C Vitreous Enamel AXL Box Product overview: RWM08453302JB25E1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWM08453302JB25E1
Through Hole Wirewound Resistor, RWM Series, 33 kohm, 9.5 W, - 5%, 650 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4853836 | 4853836P | 716-RWM08453302JB25E1-ND | 53-RWM08453302JB25E1 | 97K9178 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 11W Resistor | Through Hole Wirewound Resistor, Rwm Series, 33 Kohm, 9.5 W, 5%, 650 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 33000 ohms | 33000 ohms | |||
| Power Rating | 11 watts | 11 watts | 11 watts |