Through Hole Resistor
Vishay RWM08451001JB25E1 Resistor
Vishay RWM08451001JB25E1 Resistor
Through Hole Wirewound Resistor, RWM Series, 1 kohm, 9.5 W, - 5%, 650 V, Axial Leaded
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 716-RWM08451001JB25E1-ND | 4853741 | 4853741P | 70M4298 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Rwm Series, 1 Kohm, 9.5 W, 5%, 650 V, Axial Leaded Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |