Vishay Precision Group Rwm* 8X26 U1 2% Tr1000 E1 Vishay RWM0826R100GR15E1

Description
RWM* 8X26 U1 2% TR1000 e1
Description
RWM* 8X26 U1 2% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 8X26 U1 2% Tr1000 E1 Vishay - 70M4155 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 8X26 U1 2% Tr1000 E1 Vishay
70M4155
Rwm* 8X26 U1 2% Tr1000 E1 Vishay 70M4155
RWM* 8X26 U1 2% TR1000 e1

RWM* 8X26 U1 2% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M4155
Product Name Rwm* 8X26 U1 2% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details