Vishay Precision Group Rwm* 8X26 1K5 5% Am200 E1 Vishay RWM08261501JA14E1

Description
RWM* 8X26 1K5 5% AM200 e1
Description
RWM* 8X26 1K5 5% AM200 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 8X26 1K5 5% Am200 E1 Vishay - 70M4182 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 8X26 1K5 5% Am200 E1 Vishay
70M4182
Rwm* 8X26 1K5 5% Am200 E1 Vishay 70M4182
RWM* 8X26 1K5 5% AM200 e1

RWM* 8X26 1K5 5% AM200 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M4182
Product Name Rwm* 8X26 1K5 5% Am200 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details