Vishay Precision Group Through Hole Resistors RWM06224R70JA15E1

Description
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWMB-4.7TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWMB-4.7TB-ND
Through Hole Resistors RWMB-4.7TB-ND
4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

4.7 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Rwm Series, 4.7 Ohm, 6 W, 5%, 350 V, Axial Leaded Rohs Compliant Vishay - 97K9138 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Rwm Series, 4.7 Ohm, 6 W, 5%, 350 V, Axial Leaded Rohs Compliant Vishay
97K9138
Through Hole Wirewound Resistor, Rwm Series, 4.7 Ohm, 6 W, 5%, 350 V, Axial Leaded Rohs Compliant Vishay 97K9138
Through Hole Wirewound Resistor, RWM Series, 4.7 ohm, 6 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, RWM Series, 4.7 ohm, 6 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWMB-4.7TB-ND 97K9138
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Rwm Series, 4.7 Ohm, 6 W, 5%, 350 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details