Vishay Precision Group Rwm* 6X22 38K 5% Tr1000 E1 Vishay RWM06223802JR15E1

Description
RWM* 6X22 38K 5% TR1000 e1
Description
RWM* 6X22 38K 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 6X22 38K 5% Tr1000 E1 Vishay - 70M3975 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 6X22 38K 5% Tr1000 E1 Vishay
70M3975
Rwm* 6X22 38K 5% Tr1000 E1 Vishay 70M3975
RWM* 6X22 38K 5% TR1000 e1

RWM* 6X22 38K 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3975
Product Name Rwm* 6X22 38K 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details