Vishay Precision Group Rwm* 6X22 22K 2% Tr1000 E1 Vishay RWM06222202GR15E1

Description
RWM* 6X22 22K 2% TR1000 e1
Description
RWM* 6X22 22K 2% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 6X22 22K 2% Tr1000 E1 Vishay - 70M3926 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 6X22 22K 2% Tr1000 E1 Vishay
70M3926
Rwm* 6X22 22K 2% Tr1000 E1 Vishay 70M3926
RWM* 6X22 22K 2% TR1000 e1

RWM* 6X22 22K 2% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3926
Product Name Rwm* 6X22 22K 2% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details