Vishay Precision Group Through Hole Resistors RWM06221002JA15E1

Description
10 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWMB-10KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWMB-10KTB-ND
Through Hole Resistors RWMB-10KTB-ND
10 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

10 kOhms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 7 W;Tol 5%;Axial;Vitreous Enamel - 70218752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 7 W;Tol 5%;Axial;Vitreous Enamel
70218752
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 7 W;Tol 5%;Axial;Vitreous Enamel 70218752
As a result of more than 50 years of experience and continuous improvements the RWM Series of resistors features proven reliability in AC or DC applications. The high quality of the RWM resides mainly in the use of a proprietary VISHAY SFERNICE enamel fired at high temperature and free from any compound liable to corrode the resistive wire. Features High Dissipation Up to 30 W (25°C) Fire Proof Excellent Endurance Typical Drift ±1.5% After 1000 h Conformal Vitreous Enamel All Welded Construction Low Ohmic Values 0.1 ω Available Termination: Sn/Ag/Cu

As a result of more than 50 years of experience and continuous improvements the RWM Series of resistors features proven reliability in AC or DC applications. The high quality of the RWM resides mainly in the use of a proprietary VISHAY SFERNICE enamel fired at high temperature and free from any compound liable to corrode the resistive wire.
Features

  • High Dissipation Up to 30 W (25°C)
  • Fire Proof
  • Excellent Endurance Typical Drift ±1.5% After 1000 h
  • Conformal Vitreous Enamel
  • All Welded Construction
  • Low Ohmic Values 0.1 Ω Available
  • Termination: Sn/Ag/Cu
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number RWMB-10KTB-ND 70218752
Product Name Through Hole Resistors Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 7 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details