Vishay Precision Group Rwm* 5X26 U82 5% Tr1000 E1 Vishay RWM0526R820JR15E1

Description
RWM* 5X26 U82 5% TR1000 e1
Description
RWM* 5X26 U82 5% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 5X26 U82 5% Tr1000 E1 Vishay - 70M3598 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 5X26 U82 5% Tr1000 E1 Vishay
70M3598
Rwm* 5X26 U82 5% Tr1000 E1 Vishay 70M3598
RWM* 5X26 U82 5% TR1000 e1

RWM* 5X26 U82 5% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3598
Product Name Rwm* 5X26 U82 5% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details