Vishay Precision Group Rwm* 5X26 2K 5% Am200 E1 Vishay RWM05262001JA14E1

Description
RWM* 5X26 2K 5% AM200 e1
Description
RWM* 5X26 2K 5% AM200 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 5X26 2K 5% Am200 E1 Vishay - 09N2840 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 5X26 2K 5% Am200 E1 Vishay
09N2840
Rwm* 5X26 2K 5% Am200 E1 Vishay 09N2840
RWM* 5X26 2K 5% AM200 e1

RWM* 5X26 2K 5% AM200 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09N2840
Product Name Rwm* 5X26 2K 5% Am200 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details