Vishay Precision Group Rwm* 4X22 U39 5% Am500 E1 Vishay RWM0422R390JA20E1

Description
RWM* 4X22 U39 5% AM500 e1
Description
RWM* 4X22 U39 5% AM500 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X22 U39 5% Am500 E1 Vishay - 70M3361 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X22 U39 5% Am500 E1 Vishay
70M3361
Rwm* 4X22 U39 5% Am500 E1 Vishay 70M3361
RWM* 4X22 U39 5% AM500 e1

RWM* 4X22 U39 5% AM500 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3361
Product Name Rwm* 4X22 U39 5% Am500 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details