Vishay Precision Group Rwm* 4X10 U47 2% Tr1000 E1 Vishay RWM0410R470GR15E1

Description
RWM* 4X10 U47 2% TR1000 e1
Description
RWM* 4X10 U47 2% TR1000 e1

Suppliers

Company
Product
Description
Supplier Links
Rwm* 4X10 U47 2% Tr1000 E1 Vishay - 70M3058 - Newark, An Avnet Company
Chicago, IL, United States
Rwm* 4X10 U47 2% Tr1000 E1 Vishay
70M3058
Rwm* 4X10 U47 2% Tr1000 E1 Vishay 70M3058
RWM* 4X10 U47 2% TR1000 e1

RWM* 4X10 U47 2% TR1000 e1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 70M3058
Product Name Rwm* 4X10 U47 2% Tr1000 E1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details