Vishay Precision Group Through Hole Resistors RWM04106R80JR15E1

Description
6.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWMA-6.8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWMA-6.8TR-ND
Through Hole Resistors RWMA-6.8TR-ND
6.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound

6.8 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70218687 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70218687
Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70218687
As a result of more than 50 years of experience and continuous improvements the RWM Series of resistors features proven reliability in AC or DC applications. The high quality of the RWM resides mainly in the use of a proprietary VISHAY SFERNICE enamel fired at high temperature and free from any compound liable to corrode the resistive wire. Features High Dissipation Up to 30 W (25°C) Fire Proof Excellent Endurance Typical Drift ±1.5% After 1000 h Conformal Vitreous Enamel All Welded Construction Low Ohmic Values 0.1 ω Available Termination: Sn/Ag/Cu

As a result of more than 50 years of experience and continuous improvements the RWM Series of resistors features proven reliability in AC or DC applications. The high quality of the RWM resides mainly in the use of a proprietary VISHAY SFERNICE enamel fired at high temperature and free from any compound liable to corrode the resistive wire.
Features

  • High Dissipation Up to 30 W (25°C)
  • Fire Proof
  • Excellent Endurance Typical Drift ±1.5% After 1000 h
  • Conformal Vitreous Enamel
  • All Welded Construction
  • Low Ohmic Values 0.1 Ω Available
  • Termination: Sn/Ag/Cu
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number RWMA-6.8TR-ND 70218687
Product Name Through Hole Resistors Resistor;Wirewound;Res 6.8 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details