Vishay Intertechnology, Inc. Wirewound Resistors RW79U6800FB12

Description
RS-2B-300 680 1% RW79U6800F B12
Request a Quote
Description
RS-2B-300 680 1% RW79U6800F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 series is a military-grade, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C, qualified to MIL-PRF-26, and featuring a welded construction for high stability with typical resistance shift under 0.5%. It is available in power ratings up to 3.0 W with resistance ranges from 0.1 Ω to 6.49 kΩ, a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω, and a maximum working voltage determined by (P × R)^1/2. The part measures 14.22 ± 1.57 mm in length, with a ceramic core and copper-nickel or nickel-chrome alloy element. Tolerance for this series is ±0.1% for the 'B' code, applicable to power ratings below 5 W, and it meets MIL-PRF-26 for solderability and environmental testing. The model RW79U6800FB12 corresponds to a 680 Ω resistor with ±0.1% tolerance and bulk packaging, consistent with the series specification.

Datasheet Summary
Powered by GS/AI

The RW79 series is a military-grade, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C, qualified to MIL-PRF-26, and featuring a welded construction for high stability with typical resistance shift under 0.5%. It is available in power ratings up to 3.0 W with resistance ranges from 0.1 Ω to 6.49 kΩ, a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω, and a maximum working voltage determined by (P × R)^1/2. The part measures 14.22 ± 1.57 mm in length, with a ceramic core and copper-nickel or nickel-chrome alloy element. Tolerance for this series is ±0.1% for the 'B' code, applicable to power ratings below 5 W, and it meets MIL-PRF-26 for solderability and environmental testing. The model RW79U6800FB12 corresponds to a 680 Ω resistor with ±0.1% tolerance and bulk packaging, consistent with the series specification.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U6800FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U6800FB12
Wirewound Resistors 3110-RW79U6800FB12
RS-2B-300 680 1% RW79U6800F B12

RS-2B-300 680 1% RW79U6800F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U6800FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details