The RW79U6491FB12 is a military-grade wirewound resistor with a silicone coating, axial leads, and a maximum hotspot temperature of 250 °C. It has a resistance of 649 Ω with a tolerance of ±0.1%, a power rating of 3.0 W at 25 °C, and operates from -65 °C to +250 °C. The part measures 14.22 ± 1.57 mm in length, 15.80 mm in maximum diameter, with lead diameter of 0.813 ± 0.051 mm. It is qualified to MIL-PRF-26, features complete welded construction, and exhibits a typical resistance shift of less than 0.5% under operation. The termination is 60/40 Sn/Pb coated Copperweld®, with stainless steel end caps. It is packaged in bulk (B12 code).
RS-2B-300 6.49K 1% RW79U6491F B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW79U6491FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |