Vishay Intertechnology, Inc. Wirewound Resistors RW79U5R00FS73

Description
RS-2B-300 5 1% RW79U5R00F S73
Request a Quote
Description
RS-2B-300 5 1% RW79U5R00F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade axial wirewound resistor with a silicone coating rated for operating temperatures up to 350 °C, featuring a welded construction and typical resistance shift under load of less than 0.5 %. It is qualified to MIL-PRF-26 and has a power rating of 3.0 W at 25 °C, with resistance values ranging from 0.1 Ω to 6.49 kΩ. The part has a tolerance of ±1.0 % (F code), a temperature coefficient of ±90 ppm/°C for values below 1 Ω, and a maximum working voltage determined by (P × R)^1/2. It measures 14.22 ± 1.57 mm in length, 15.80 mm in maximum lead-to-lead length, 4.75 ± 0.787 mm in diameter, and weighs approximately 0.70 g. The device meets MIL-PRF-26 standards for solderability and environmental endurance. The S73 suffix indicates tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade axial wirewound resistor with a silicone coating rated for operating temperatures up to 350 °C, featuring a welded construction and typical resistance shift under load of less than 0.5 %. It is qualified to MIL-PRF-26 and has a power rating of 3.0 W at 25 °C, with resistance values ranging from 0.1 Ω to 6.49 kΩ. The part has a tolerance of ±1.0 % (F code), a temperature coefficient of ±90 ppm/°C for values below 1 Ω, and a maximum working voltage determined by (P × R)^1/2. It measures 14.22 ± 1.57 mm in length, 15.80 mm in maximum lead-to-lead length, 4.75 ± 0.787 mm in diameter, and weighs approximately 0.70 g. The device meets MIL-PRF-26 standards for solderability and environmental endurance. The S73 suffix indicates tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U5R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U5R00FS73
Wirewound Resistors 3110-RW79U5R00FS73
RS-2B-300 5 1% RW79U5R00F S73

RS-2B-300 5 1% RW79U5R00F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U5R00FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details