Vishay Intertechnology, Inc. Wirewound Resistors RW79U5R00FS70

Description
RS-2B-300 5 1% RW79U5R00F S70
Request a Quote
Description
RS-2B-300 5 1% RW79U5R00F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U5R00FS70 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature applications up to 250 °C. It features a complete welded construction and meets MIL-PRF-26 qualifications. The resistor has a resistance value of 5.00 Ω with a tolerance of ±1%, and a power rating of 3.0 W at 25 °C. It is housed in an axial lead package with dimensions of 14.22 ± 1.57 mm in length, 15.80 mm maximum lead-to-lead length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm lead diameter. The temperature coefficient is ±90 ppm/°C for values below 1 Ω, but for 5.00 Ω it is ±50 ppm/°C. The operating temperature range is -65 °C to +250 °C, and the insulation resistance is a minimum of 1000 MΩ dry and 100 MΩ after moisture exposure. The part is supplied in tape/reel packaging as indicated by the S70 suffix.

Datasheet Summary
Powered by GS/AI

The RW79U5R00FS70 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature applications up to 250 °C. It features a complete welded construction and meets MIL-PRF-26 qualifications. The resistor has a resistance value of 5.00 Ω with a tolerance of ±1%, and a power rating of 3.0 W at 25 °C. It is housed in an axial lead package with dimensions of 14.22 ± 1.57 mm in length, 15.80 mm maximum lead-to-lead length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm lead diameter. The temperature coefficient is ±90 ppm/°C for values below 1 Ω, but for 5.00 Ω it is ±50 ppm/°C. The operating temperature range is -65 °C to +250 °C, and the insulation resistance is a minimum of 1000 MΩ dry and 100 MΩ after moisture exposure. The part is supplied in tape/reel packaging as indicated by the S70 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U5R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U5R00FS70
Wirewound Resistors 3110-RW79U5R00FS70
RS-2B-300 5 1% RW79U5R00F S70

RS-2B-300 5 1% RW79U5R00F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U5R00FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Chassis Mount Resistors - UAL10-200RF8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 200 ohms
Tolerance 1 +/- %
View Details