Vishay Intertechnology, Inc. Wirewound Resistors RW79U49R9FS70

Description
RS-2B-300 49.9 1% RW79U49R9F S70
Request a Quote
Description
RS-2B-300 49.9 1% RW79U49R9F S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade axial wirewound resistor with silicone coating rated for 350 °C operation, qualified to MIL-PRF-26, and featuring a welded construction for stability with typical resistance shift below 0.5%. It has a 3.0 W power rating at 25 °C and a resistance range of 0.1 Ω to 6.49 kΩ. The resistor measures 14.22 mm ± 1.57 mm in length, 15.80 mm in maximum lead-to-lead length, 4.75 mm ± 0.787 mm in diameter, and 0.813 mm ± 0.051 mm in lead diameter. Temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω values. Tolerance is ±0.1% for parts with 'B' suffix. Operating temperature range is -65 °C to +350 °C with 1000 MΩ minimum insulation resistance. Packaging is tape and reel (S70).

Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade axial wirewound resistor with silicone coating rated for 350 °C operation, qualified to MIL-PRF-26, and featuring a welded construction for stability with typical resistance shift below 0.5%. It has a 3.0 W power rating at 25 °C and a resistance range of 0.1 Ω to 6.49 kΩ. The resistor measures 14.22 mm ± 1.57 mm in length, 15.80 mm in maximum lead-to-lead length, 4.75 mm ± 0.787 mm in diameter, and 0.813 mm ± 0.051 mm in lead diameter. Temperature coefficient is ±50 ppm/°C for 1 Ω to 9.9 Ω values. Tolerance is ±0.1% for parts with 'B' suffix. Operating temperature range is -65 °C to +350 °C with 1000 MΩ minimum insulation resistance. Packaging is tape and reel (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U49R9FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U49R9FS70
Wirewound Resistors 3110-RW79U49R9FS70
RS-2B-300 49.9 1% RW79U49R9F S70

RS-2B-300 49.9 1% RW79U49R9F S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U49R9FS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details