Vishay Intertechnology, Inc. Wirewound Resistors RW79U48R0FS73

Description
RS-2B-300 48 1% RW79U48R0F S73
Request a Quote
Description
RS-2B-300 48 1% RW79U48R0F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U48R0FS73 is a military-grade wirewound resistor qualified to MIL-PRF-26, featuring a silicone coating rated for operation up to +350 °C and a complete welded construction. It has a resistance of 48.0 Ω with a tolerance of ±1 %, a power rating of 3.0 W at 25 °C, and an operating temperature range of -65 °C to +350 °C. The resistor measures 0.187 inches in diameter and 0.622 inches in length, with axial leads of 0.032 inches in diameter. It meets MIL-PRF-26 requirements for stability, thermal shock, moisture resistance, and terminal strength, with a typical resistance shift under load of less than 0.5 %. The component is packaged in tape and reel format (S73 code).

Datasheet Summary
Powered by GS/AI

The RW79U48R0FS73 is a military-grade wirewound resistor qualified to MIL-PRF-26, featuring a silicone coating rated for operation up to +350 °C and a complete welded construction. It has a resistance of 48.0 Ω with a tolerance of ±1 %, a power rating of 3.0 W at 25 °C, and an operating temperature range of -65 °C to +350 °C. The resistor measures 0.187 inches in diameter and 0.622 inches in length, with axial leads of 0.032 inches in diameter. It meets MIL-PRF-26 requirements for stability, thermal shock, moisture resistance, and terminal strength, with a typical resistance shift under load of less than 0.5 %. The component is packaged in tape and reel format (S73 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U48R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U48R0FS73
Wirewound Resistors 3110-RW79U48R0FS73
RS-2B-300 48 1% RW79U48R0F S73

RS-2B-300 48 1% RW79U48R0F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U48R0FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details