Vishay Intertechnology, Inc. Wirewound Resistors RW79U45R3FB12

Description
RS-2B-300 45.3 1% RW79U45R3F B12
Request a Quote
Description
RS-2B-300 45.3 1% RW79U45R3F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U45R3FB12 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to 250 °C, featuring a welded construction and a tolerance of ±0.1%. It has a resistance value of 45.3 Ω, a power rating of 3.0 W at 25 °C, and dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in maximum length including leads, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in lead diameter. The resistor meets MIL-PRF-26 qualification standards, with a temperature coefficient of ±50 ppm/°C and an insulation resistance of at least 1000 MΩ dry. It is supplied in bulk packaging.

Datasheet Summary
Powered by GS/AI

The RW79U45R3FB12 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to 250 °C, featuring a welded construction and a tolerance of ±0.1%. It has a resistance value of 45.3 Ω, a power rating of 3.0 W at 25 °C, and dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in maximum length including leads, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in lead diameter. The resistor meets MIL-PRF-26 qualification standards, with a temperature coefficient of ±50 ppm/°C and an insulation resistance of at least 1000 MΩ dry. It is supplied in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U45R3FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U45R3FB12
Wirewound Resistors 3110-RW79U45R3FB12
RS-2B-300 45.3 1% RW79U45R3F B12

RS-2B-300 45.3 1% RW79U45R3F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U45R3FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details