Vishay Intertechnology, Inc. Wirewound Resistors RW79U38R0FB12

Description
RS-2B-300 38 1% RW79U38R0F B12
Request a Quote
Description
RS-2B-300 38 1% RW79U38R0F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U38R0FB12 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for a maximum hotspot temperature of 250 °C, suitable for high-reliability applications. It has a resistance value of 38.0 Ω with a tolerance of ±0.1%, a power rating of 3.0 W at 25 °C, and operates within a temperature range of -65 °C to +250 °C. The component features a complete welded construction, exhibits a typical resistance shift of less than 0.5% under operational conditions, and meets MIL-PRF-26 qualification standards. Its physical dimensions are 0.500 inches ± 0.062 in length, with a diameter of 0.218 inches ± 0.031 inch, and a terminal lead diameter of 0.032 inches ± 0.002 inch. The resistor is used in applications requiring precision and thermal stability under extreme environmental conditions.

Datasheet Summary
Powered by GS/AI

The RW79U38R0FB12 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for a maximum hotspot temperature of 250 °C, suitable for high-reliability applications. It has a resistance value of 38.0 Ω with a tolerance of ±0.1%, a power rating of 3.0 W at 25 °C, and operates within a temperature range of -65 °C to +250 °C. The component features a complete welded construction, exhibits a typical resistance shift of less than 0.5% under operational conditions, and meets MIL-PRF-26 qualification standards. Its physical dimensions are 0.500 inches ± 0.062 in length, with a diameter of 0.218 inches ± 0.031 inch, and a terminal lead diameter of 0.032 inches ± 0.002 inch. The resistor is used in applications requiring precision and thermal stability under extreme environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U38R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U38R0FB12
Wirewound Resistors 3110-RW79U38R0FB12
RS-2B-300 38 1% RW79U38R0F B12

RS-2B-300 38 1% RW79U38R0F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U38R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Specs
Resistance Range 47000 ohms
Tolerance 5 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details