Vishay Intertechnology, Inc. Wirewound Resistors RW79U37R4FS73

Description
RS-2B-300 37.4 1% RW79U37R4F S73
Request a Quote
Description
RS-2B-300 37.4 1% RW79U37R4F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a welded construction and MIL-PRF-26 qualification. It has a power rating of 3.0 W at 25 °C and resistance values ranging from 0.1 Ω to 6.49 kΩ. The temperature coefficient is ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. The resistor measures 14.22 ± 1.57 mm in length and 4.75 ± 0.787 mm in diameter, with axial leads. Tolerance for this variant is ±1.0%. Terminal strength is rated at 10 lb pull and 360° torsion per direction. The part meets MIL-STD-202 for environmental testing and has a minimum insulation resistance of 1000 MΩ dry.

Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a welded construction and MIL-PRF-26 qualification. It has a power rating of 3.0 W at 25 °C and resistance values ranging from 0.1 Ω to 6.49 kΩ. The temperature coefficient is ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. The resistor measures 14.22 ± 1.57 mm in length and 4.75 ± 0.787 mm in diameter, with axial leads. Tolerance for this variant is ±1.0%. Terminal strength is rated at 10 lb pull and 360° torsion per direction. The part meets MIL-STD-202 for environmental testing and has a minimum insulation resistance of 1000 MΩ dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U37R4FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U37R4FS73
Wirewound Resistors 3110-RW79U37R4FS73
RS-2B-300 37.4 1% RW79U37R4F S73

RS-2B-300 37.4 1% RW79U37R4F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U37R4FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details