Vishay Intertechnology, Inc. Wirewound Resistors RW79U25R5FB12

Description
RS-2B-300 25.5 1% RW79U25R5F B12
Request a Quote
Description
RS-2B-300 25.5 1% RW79U25R5F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U25R5FB12 is a military-grade, axial lead, wirewound resistor with a silicone coating rated for operation up to +250 °C, part of the RW79 series qualified to MIL-PRF-26. It has a resistance value of 25.5 Ω with a tolerance of ±0.1%, a power rating of 3.0 W at 25 °C, and a temperature coefficient of ±50 ppm/°C. The resistor features a complete welded construction, insulation resistance of at least 1000 MΩ dry, and operates within -65 °C to +250 °C. Physical dimensions are 0.500 inches ± 0.062 in length, 0.593 inches max. overall length, 0.218 inches ± 0.031 in diameter, and 0.032 inches ± 0.002 in lead diameter. Packaging is in bulk (B12 code).

Datasheet Summary
Powered by GS/AI

The RW79U25R5FB12 is a military-grade, axial lead, wirewound resistor with a silicone coating rated for operation up to +250 °C, part of the RW79 series qualified to MIL-PRF-26. It has a resistance value of 25.5 Ω with a tolerance of ±0.1%, a power rating of 3.0 W at 25 °C, and a temperature coefficient of ±50 ppm/°C. The resistor features a complete welded construction, insulation resistance of at least 1000 MΩ dry, and operates within -65 °C to +250 °C. Physical dimensions are 0.500 inches ± 0.062 in length, 0.593 inches max. overall length, 0.218 inches ± 0.031 in diameter, and 0.032 inches ± 0.002 in lead diameter. Packaging is in bulk (B12 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U25R5FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U25R5FB12
Wirewound Resistors 3110-RW79U25R5FB12
RS-2B-300 25.5 1% RW79U25R5F B12

RS-2B-300 25.5 1% RW79U25R5F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U25R5FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - S2-0R24J8 - ODG (Origin Data Global)
Specs
Resistance Range 0.2400 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details