Vishay Intertechnology, Inc. Wirewound Resistors RW79U22R5FS73

Description
RS-2B-300 22.5 1% RW79U22R5F S73
Request a Quote
Description
RS-2B-300 22.5 1% RW79U22R5F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 © to 6.49 k©, and a typical resistance shift of less than 0.5%. The resistor meets MIL-PRF-26 qualification with a temperature coefficient of ±50 ppm/°C for resistances from 1 © to 9.9 ©, and ±90 ppm/°C for values below 1 ©. The part is constructed with a complete welded design and has an insulation resistance of at least 1000 M‰ dry. The physical dimensions are 1.79 in × 0.26 in × 0.06 in (45.21 mm × 6.60 mm × 1.91 mm), with a weight of 0.70 g. Tolerance is ±1.0% for models marked with F.

Datasheet Summary
Powered by GS/AI

The RW79 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C. It has a power rating of 3.0 W at 25 °C, resistance range from 0.1 © to 6.49 k©, and a typical resistance shift of less than 0.5%. The resistor meets MIL-PRF-26 qualification with a temperature coefficient of ±50 ppm/°C for resistances from 1 © to 9.9 ©, and ±90 ppm/°C for values below 1 ©. The part is constructed with a complete welded design and has an insulation resistance of at least 1000 M‰ dry. The physical dimensions are 1.79 in × 0.26 in × 0.06 in (45.21 mm × 6.60 mm × 1.91 mm), with a weight of 0.70 g. Tolerance is ±1.0% for models marked with F.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U22R5FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U22R5FS73
Wirewound Resistors 3110-RW79U22R5FS73
RS-2B-300 22.5 1% RW79U22R5F S73

RS-2B-300 22.5 1% RW79U22R5F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U22R5FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details