Vishay Intertechnology, Inc. Wirewound Resistors RW79U1801FS73

Description
RS-2B-300 1.8K 1% RW79U1801F S73
Request a Quote
Description
RS-2B-300 1.8K 1% RW79U1801F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U1801FS73 is a military-grade, axial-lead wirewound resistor with a resistance of 1800 Ω, ±1% tolerance, and a power rating of 3.0 W at 25 °C. It meets MIL-PRF-26 qualification, features a high-temperature silicone coating rated to +350 °C, and has a typical resistance shift of less than 0.5% under operation. The resistor uses a ceramic core with copper-nickel or nickel-chrome alloy element, stainless steel end caps, and 60/40 Sn/Pb coated Copperweld® terminals. Its physical dimensions are 0.560 inches ± 0.062 in length, 0.622 inches in clean lead-to-lead length, 0.187 inches ± 0.031 in diameter, and 0.032 inches ± 0.002 in lead diameter. The temperature coefficient is ±90 ppm/°C below 1 Ω, but for this value it is ±50 ppm/°C. Solderability complies with ANSI J-STD-002, and it is supplied in tape/reel packaging (S73).

Datasheet Summary
Powered by GS/AI

The RW79U1801FS73 is a military-grade, axial-lead wirewound resistor with a resistance of 1800 Ω, ±1% tolerance, and a power rating of 3.0 W at 25 °C. It meets MIL-PRF-26 qualification, features a high-temperature silicone coating rated to +350 °C, and has a typical resistance shift of less than 0.5% under operation. The resistor uses a ceramic core with copper-nickel or nickel-chrome alloy element, stainless steel end caps, and 60/40 Sn/Pb coated Copperweld® terminals. Its physical dimensions are 0.560 inches ± 0.062 in length, 0.622 inches in clean lead-to-lead length, 0.187 inches ± 0.031 in diameter, and 0.032 inches ± 0.002 in lead diameter. The temperature coefficient is ±90 ppm/°C below 1 Ω, but for this value it is ±50 ppm/°C. Solderability complies with ANSI J-STD-002, and it is supplied in tape/reel packaging (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U1801FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U1801FS73
Wirewound Resistors 3110-RW79U1801FS73
RS-2B-300 1.8K 1% RW79U1801F S73

RS-2B-300 1.8K 1% RW79U1801F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U1801FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123553 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details