Vishay Intertechnology, Inc. Wirewound Resistors RW79U17R4FS73

Description
RS-2B-300 17.4 1% RW79U17R4F S73
Request a Quote
Description
RS-2B-300 17.4 1% RW79U17R4F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U17R4FS73 is a military-grade wirewound resistor with a silicone coating, axial leads, and a maximum operating temperature of 250 °C for characteristic U. It has a resistance value of 17.4 Ω with a tolerance of ±0.5%, a power rating of 3.0 W at 25 °C, and dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in width, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in lead diameter. The resistor meets MIL-PRF-26 qualification, has a temperature coefficient of ±50 ppm/°C, and a maximum working voltage of 171 V. It is packaged in tape and reel format as indicated by the S73 code.

Datasheet Summary
Powered by GS/AI

The RW79U17R4FS73 is a military-grade wirewound resistor with a silicone coating, axial leads, and a maximum operating temperature of 250 °C for characteristic U. It has a resistance value of 17.4 Ω with a tolerance of ±0.5%, a power rating of 3.0 W at 25 °C, and dimensions of 14.22 ± 1.57 mm in length, 15.80 mm in width, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in lead diameter. The resistor meets MIL-PRF-26 qualification, has a temperature coefficient of ±50 ppm/°C, and a maximum working voltage of 171 V. It is packaged in tape and reel format as indicated by the S73 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U17R4FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U17R4FS73
Wirewound Resistors 3110-RW79U17R4FS73
RS-2B-300 17.4 1% RW79U17R4F S73

RS-2B-300 17.4 1% RW79U17R4F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U17R4FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details