Vishay Intertechnology, Inc. Wirewound Resistors RW79U15R4FB12

Description
RS-2B-300 15.4 1% RW79U15R4F B12
Request a Quote
Description
RS-2B-300 15.4 1% RW79U15R4F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW79U15R4FB12 is a military-grade wirewound resistor with a silicone coating rated for operation up to 250 °C, featuring a complete welded construction and exacting stability with a typical resistance shift of less than 0.5%. It is available in a ±0.1% tolerance (indicated by the 'B' code), with a resistance of 15.4 Ω and an axial lead configuration. The part measures 14.22 mm to 15.80 mm in length, 4.75 mm to 5.54 mm in diameter, and weighs approximately 0.70 g, meeting MIL-PRF-26 qualification standards. Solderability complies with ANSI J-STD-002, and insulation resistance is 1000 MΩ minimum when dry. It is supplied in bulk packaging as indicated by the 'B12' code.

Datasheet Summary
Powered by GS/AI

The RW79U15R4FB12 is a military-grade wirewound resistor with a silicone coating rated for operation up to 250 °C, featuring a complete welded construction and exacting stability with a typical resistance shift of less than 0.5%. It is available in a ±0.1% tolerance (indicated by the 'B' code), with a resistance of 15.4 Ω and an axial lead configuration. The part measures 14.22 mm to 15.80 mm in length, 4.75 mm to 5.54 mm in diameter, and weighs approximately 0.70 g, meeting MIL-PRF-26 qualification standards. Solderability complies with ANSI J-STD-002, and insulation resistance is 1000 MΩ minimum when dry. It is supplied in bulk packaging as indicated by the 'B12' code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW79U15R4FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW79U15R4FB12
Wirewound Resistors 3110-RW79U15R4FB12
RS-2B-300 15.4 1% RW79U15R4F B12

RS-2B-300 15.4 1% RW79U15R4F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW79U15R4FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-0R1F1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers