The RW79 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 350 °C, and qualified to MIL-PRF-26. It features a complete welded construction, typical resistance shift under operation of less than 0.5%, and a resistance range of 0.1 Ω to 6.49 kΩ. The part measures 14.22 ± 1.57 mm in length and 4.75 ± 0.787 mm in diameter, with axial leads and a stainless steel end cap. It operates from -65 °C to +350 °C, has a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and meets MIL-PRF-26 solderability and mechanical testing standards. The rated power is 3.0 W at 25 °C, with a maximum working voltage determined by (P × R)^1/2. The part has an insulation resistance of at least 1000 MΩ dry and 100 MΩ after moisture exposure, and is available in tape/reel packaging (S73).
RS-2B-300 1.4K 1% RW79U1401F S73
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW79U1401FS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |