The RW79U1211FB12 is a military-grade axial wirewound resistor with a silicone coating rated to 250 °C, for precision power applications. It has a 121 Ω resistance, ±0.1 % tolerance, and a 3.0 W power rating at 25 °C with a maximum working voltage of 1000 V. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. It meets MIL-PRF-26 qualification, exhibits a typical resistance shift under load of less than 0.5 %, and complies with ANSI J-STD-002 solderability. The part measures 14.22 mm × 15.80 mm × 4.75 mm and weighs 0.70 g. The ceramic core and copper-nickel alloy element are enclosed in stainless steel end caps with 60/40 Sn/Pb coated Copperweld® terminals. Operation is rated from -65 °C to +250 °C. Package is bulk (B12).
RS-2B-300 1.21K 1% RW79U1211F B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RW79U1211FB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |