Vishay Intertechnology, Inc. Wirewound Resistors RW78U2740FB12

Description
RS-10-38 274 1% RW78U2740F B12
Request a Quote
Description
RS-10-38 274 1% RW78U2740F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW78U2740FB12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 250 °C and rated for 10 W at 25 °C. It has a resistance value of 274 Ω with a tolerance of ±1%, and its axial leads conform to a standard size of 1.875 inches in length and 0.344 inches in maximum diameter. The device meets MIL-PRF-26 qualifications, features a complete welded construction, and exhibits a typical resistance shift of less than 0.5% under operating conditions. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. It is supplied in bulk packaging (B12 code).

Datasheet Summary
Powered by GS/AI

The RW78U2740FB12 is a military-grade wirewound resistor with a silicone coating, designed for high-temperature operation up to 250 °C and rated for 10 W at 25 °C. It has a resistance value of 274 Ω with a tolerance of ±1%, and its axial leads conform to a standard size of 1.875 inches in length and 0.344 inches in maximum diameter. The device meets MIL-PRF-26 qualifications, features a complete welded construction, and exhibits a typical resistance shift of less than 0.5% under operating conditions. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. It is supplied in bulk packaging (B12 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW78U2740FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW78U2740FB12
Wirewound Resistors 3110-RW78U2740FB12
RS-10-38 274 1% RW78U2740F B12

RS-10-38 274 1% RW78U2740F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW78U2740FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details