Vishay Intertechnology, Inc. Wirewound Resistors RW78U2492FB12

Description
RS-10-38 24.9K 1% RW78U2492F B12
Request a Quote
Description
RS-10-38 24.9K 1% RW78U2492F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW78U2492FB12 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for maximum hotspot temperatures up to 275 °C, designed for precision power applications. It features a resistance value of 24.9 kΩ with a tolerance of ±1%, a power rating of 10 W at 25 °C, and operates from −65 °C to +250 °C. The resistor has a maximum working voltage of 715 V and complies with MIL-PRF-26 qualifications. Its dimensions are 1.78 in × 0.375 in with lead spacing up to 1.87 in, and it uses a 60/40 Sn/Pb coated Copperweld® terminal. Stability under load is specified as a typical resistance shift of less than 0.5%.

Datasheet Summary
Powered by GS/AI

The RW78U2492FB12 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for maximum hotspot temperatures up to 275 °C, designed for precision power applications. It features a resistance value of 24.9 kΩ with a tolerance of ±1%, a power rating of 10 W at 25 °C, and operates from −65 °C to +250 °C. The resistor has a maximum working voltage of 715 V and complies with MIL-PRF-26 qualifications. Its dimensions are 1.78 in × 0.375 in with lead spacing up to 1.87 in, and it uses a 60/40 Sn/Pb coated Copperweld® terminal. Stability under load is specified as a typical resistance shift of less than 0.5%.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW78U2492FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW78U2492FB12
Wirewound Resistors 3110-RW78U2492FB12
RS-10-38 24.9K 1% RW78U2492F B12

RS-10-38 24.9K 1% RW78U2492F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW78U2492FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Chassis Mount Resistors - 696-UAL50-220RF1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial, Box
Features Non-Inductive
View Details