Vishay Intertechnology, Inc. Wirewound Resistors RW74U7R50FS73

Description
RS-5-69 7.5 1% RW74U7R50F S73
Request a Quote
Description
RS-5-69 7.5 1% RW74U7R50F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C, qualified to MIL-PRF-26, and featuring a resistance value of 7.5 Ω with a tolerance of ±1 %. It has a power rating of 5.0 W at 25 °C, dimensions of 0.875 ± 0.062 inches in length and 0.312 ± 0.031 inches in diameter, and terminals of 60/40 Sn/Pb coated Copperweld®. The component meets MIL-PRF-26 stability requirements with a typical resistance shift of less than 0.5 % under operating conditions and a temperature coefficient of ±90 ppm/°C for values below 1 Ω. Tape and reel packaging is specified for the S73 variant.

Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade, axial-lead wirewound resistor with a silicone coating rated for temperatures up to 350 °C, qualified to MIL-PRF-26, and featuring a resistance value of 7.5 Ω with a tolerance of ±1 %. It has a power rating of 5.0 W at 25 °C, dimensions of 0.875 ± 0.062 inches in length and 0.312 ± 0.031 inches in diameter, and terminals of 60/40 Sn/Pb coated Copperweld®. The component meets MIL-PRF-26 stability requirements with a typical resistance shift of less than 0.5 % under operating conditions and a temperature coefficient of ±90 ppm/°C for values below 1 Ω. Tape and reel packaging is specified for the S73 variant.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U7R50FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U7R50FS73
Wirewound Resistors 3110-RW74U7R50FS73
RS-5-69 7.5 1% RW74U7R50F S73

RS-5-69 7.5 1% RW74U7R50F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U7R50FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details