Vishay Intertechnology, Inc. Wirewound Resistors RW74U6810FB12

Description
RS-5-69 681 1% RW74U6810F B12
Request a Quote
Description
RS-5-69 681 1% RW74U6810F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74U6810FB12 is a military-grade, axial lead, wirewound resistor with a silicone coating rated for a maximum hotspot temperature of 250 °C, designed for precision power applications. It has a resistance value of 681 Ω with a tolerance of ±1%, a power rating of 5.0 W at 25 °C, and operates over a temperature range of -65 °C to +250 °C. The resistor features a welded construction, an insulation resistance of 1000 MΩ minimum when dry, and meets MIL-PRF-26 qualification standards. Its physical dimensions are 1.78 in. ± 0.062 in. in length, 1.87 in. maximum length, and 0.375 in. ± 0.031 in. in diameter, with 0.040 in. ± 0.002 in. terminal diameter. The part is supplied in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RW74U6810FB12 is a military-grade, axial lead, wirewound resistor with a silicone coating rated for a maximum hotspot temperature of 250 °C, designed for precision power applications. It has a resistance value of 681 Ω with a tolerance of ±1%, a power rating of 5.0 W at 25 °C, and operates over a temperature range of -65 °C to +250 °C. The resistor features a welded construction, an insulation resistance of 1000 MΩ minimum when dry, and meets MIL-PRF-26 qualification standards. Its physical dimensions are 1.78 in. ± 0.062 in. in length, 1.87 in. maximum length, and 0.375 in. ± 0.031 in. in diameter, with 0.040 in. ± 0.002 in. terminal diameter. The part is supplied in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U6810FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U6810FB12
Wirewound Resistors 3110-RW74U6810FB12
RS-5-69 681 1% RW74U6810F B12

RS-5-69 681 1% RW74U6810F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U6810FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details