Vishay Intertechnology, Inc. Wirewound Resistors RW74U49R9FS73

Description
RS-5-69 49.9 1% RW74U49R9F S73
Request a Quote
Description
RS-5-69 49.9 1% RW74U49R9F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-26, with a silicone coating rated for operation up to +350 °C and a 5.0 W power rating at 25 °C. Resistance values range from 0.499 Ω to 24.3 kΩ, with tolerance options of ±0.1%, ±0.5%, or ±1.0%. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C below 1 Ω. The part has a ceramic core and nickel-chrome or copper-nickel element, stainless steel end caps, and 60/40 Sn/Pb coated copper leads. Insulation resistance is 1000 MΩ minimum dry and 100 MΩ after moisture exposure. Dimensions are 1.78 inches long and 0.375 inches in diameter. Solderability meets ANSI J-STD-002. Available in tape/reel or bulk packaging.

Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-26, with a silicone coating rated for operation up to +350 °C and a 5.0 W power rating at 25 °C. Resistance values range from 0.499 Ω to 24.3 kΩ, with tolerance options of ±0.1%, ±0.5%, or ±1.0%. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C below 1 Ω. The part has a ceramic core and nickel-chrome or copper-nickel element, stainless steel end caps, and 60/40 Sn/Pb coated copper leads. Insulation resistance is 1000 MΩ minimum dry and 100 MΩ after moisture exposure. Dimensions are 1.78 inches long and 0.375 inches in diameter. Solderability meets ANSI J-STD-002. Available in tape/reel or bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U49R9FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U49R9FS73
Wirewound Resistors 3110-RW74U49R9FS73
RS-5-69 49.9 1% RW74U49R9F S73

RS-5-69 49.9 1% RW74U49R9F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U49R9FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 7811327P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - UAL25-0R3F8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 0.3000 ohms
Tolerance 1 +/- %
View Details