Vishay Intertechnology, Inc. Wirewound Resistors RW74U42R0FB12

Description
RS-5-69 42 1% RW74U42R0F B12
Request a Quote
Description
RS-5-69 42 1% RW74U42R0F B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a ceramic core and welded construction for high stability and durability. It has a power rating of 5.0 W at 25 °C, resistance range from 0.1 Ω to 24.3 kΩ, and a tolerance of ±0.1% for the B code variant. The resistor measures 22.23 ± 1.57 mm in length, 25.4 mm in diameter, and has axial leads. It meets MIL-PRF-26 qualification and maintains a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The part is suitable for applications requiring high reliability under extreme thermal and mechanical stress.

Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade wirewound resistor with a silicone coating rated for operation up to +350 °C, featuring a ceramic core and welded construction for high stability and durability. It has a power rating of 5.0 W at 25 °C, resistance range from 0.1 Ω to 24.3 kΩ, and a tolerance of ±0.1% for the B code variant. The resistor measures 22.23 ± 1.57 mm in length, 25.4 mm in diameter, and has axial leads. It meets MIL-PRF-26 qualification and maintains a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The part is suitable for applications requiring high reliability under extreme thermal and mechanical stress.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U42R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U42R0FB12
Wirewound Resistors 3110-RW74U42R0FB12
RS-5-69 42 1% RW74U42R0F B12

RS-5-69 42 1% RW74U42R0F B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U42R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Chassis Mount Resistors - UAL25-30RF8-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers