Vishay Intertechnology, Inc. Wirewound Resistors RW74U2R00FS73

Description
RS-5-69 2 1% RW74U2R00F S73
Request a Quote
Description
RS-5-69 2 1% RW74U2R00F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, featuring a welded construction and a typical resistance shift of less than 0.5%. It has a power rating of 5.0 W at 25 °C, with resistance ranging from 0.499 Ω to 24.3 kΩ, and a tolerance of ±1% for the 'F' code variant. The part measures 1.78 ± 0.062 in (45.21 ± 1.57 mm) in length, with a diameter of 0.375 ± 0.031 in (9.53 ± 0.787 mm), and uses axial leads terminated in 60/40 Sn/Pb coated Copperweld®. It meets MIL-PRF-26 qualifications with an insulation resistance of 1000 MΩ minimum dry and a temperature coefficient of ±90 ppm/°C below 1 Ω. The S73 suffix indicates tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The RW74 is a military-grade wirewound resistor with a silicone coating rated for operating temperatures up to +350 °C, featuring a welded construction and a typical resistance shift of less than 0.5%. It has a power rating of 5.0 W at 25 °C, with resistance ranging from 0.499 Ω to 24.3 kΩ, and a tolerance of ±1% for the 'F' code variant. The part measures 1.78 ± 0.062 in (45.21 ± 1.57 mm) in length, with a diameter of 0.375 ± 0.031 in (9.53 ± 0.787 mm), and uses axial leads terminated in 60/40 Sn/Pb coated Copperweld®. It meets MIL-PRF-26 qualifications with an insulation resistance of 1000 MΩ minimum dry and a temperature coefficient of ±90 ppm/°C below 1 Ω. The S73 suffix indicates tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U2R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U2R00FS73
Wirewound Resistors 3110-RW74U2R00FS73
RS-5-69 2 1% RW74U2R00F S73

RS-5-69 2 1% RW74U2R00F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U2R00FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details