Vishay Intertechnology, Inc. Wirewound Resistors RW74U22R1FS73

Description
RS-5-69 22.1 1% RW74U22R1F S73
Request a Quote
Description
RS-5-69 22.1 1% RW74U22R1F S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RW74U22R1FS73 is a military-grade wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a resistance of 22.1 Ω with a tolerance of ±1%, a power rating of 5.0 W at 25 °C, and operates over a temperature range of -65 °C to +350 °C. The resistor measures 1.78 in ± 0.062 in in length and 0.375 in ± 0.031 in in diameter, with axial leads. It meets MIL-PRF-26 requirements for stability, with a typical resistance shift of less than 0.5% under load life conditions and a temperature coefficient of ±90 ppm/°C for values below 1 Ω. The device is packaged in tape and reel format as indicated by the S73 code.

Datasheet Summary
Powered by GS/AI

The RW74U22R1FS73 is a military-grade wirewound resistor with a silicone coating rated for operation up to 350 °C, featuring a complete welded construction and qualified to MIL-PRF-26. It has a resistance of 22.1 Ω with a tolerance of ±1%, a power rating of 5.0 W at 25 °C, and operates over a temperature range of -65 °C to +350 °C. The resistor measures 1.78 in ± 0.062 in in length and 0.375 in ± 0.031 in in diameter, with axial leads. It meets MIL-PRF-26 requirements for stability, with a typical resistance shift of less than 0.5% under load life conditions and a temperature coefficient of ±90 ppm/°C for values below 1 Ω. The device is packaged in tape and reel format as indicated by the S73 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RW74U22R1FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RW74U22R1FS73
Wirewound Resistors 3110-RW74U22R1FS73
RS-5-69 22.1 1% RW74U22R1F S73

RS-5-69 22.1 1% RW74U22R1F S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RW74U22R1FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details